Patton Electronics Co. G.SHDSL Managed NTU Model 3231

Description
Combining standards-based ITU/ETSI G.SHDSL transmission with high speed Ethernet bridging, the Patton Model 3231 managed NTUs are perfect for bandwidth intensive applications such as LAN-to-LAN extension, multimedia services, and connectivity for remote network enabled devices.Based on the International Telecommunications Union (ITU) and European Telecommunications Standardization Institute (ETSI) G.SHDSL G.991.2 standard, the Patton 3231 G.SHDSL NTU enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds from 192 kbps to 4.6 Mbps over a single existing telephone grade twisted pair.The Model 3231 offers on the fly installation and turn-up. With support for auto-line configuration, PPP or ATM, the Model 3231 offers simple interfacing to any network.Management and monitoring has never been so simple. The Patton Model 3231 gives remote point-and-click control with the built in HTTP/SNMP management interface. A convenient touch pad front panel with a backlit LCD screen and console port can be used for the local management.The Model 3231 is compatible with Patton's full line of G.SHDSL products, including the Model 3224 24-port G.SHSDL IP DSLAM and Patton's ForeFront models.Flexible Management FeaturesManagement, control and monitoring is made easy with the Patton Model 3231. Get instant remote point-and-click control with the built in HTTP/SNMP management interface. For local management, a console port is provided for TELNET/CLI access. Also included is Patton's FlexKey--an integrated LCD and touch panel offering on the fly access to various line rate, IP, and security features and offers constant view of the Model 3231's line rate.
Datasheet
Description
Combining standards-based ITU/ETSI G.SHDSL transmission with high speed Ethernet bridging, the Patton Model 3231 managed NTUs are perfect for bandwidth intensive applications such as LAN-to-LAN extension, multimedia services, and connectivity for remote network enabled devices.Based on the International Telecommunications Union (ITU) and European Telecommunications Standardization Institute (ETSI) G.SHDSL G.991.2 standard, the Patton 3231 G.SHDSL NTU enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds from 192 kbps to 4.6 Mbps over a single existing telephone grade twisted pair.The Model 3231 offers on the fly installation and turn-up. With support for auto-line configuration, PPP or ATM, the Model 3231 offers simple interfacing to any network.Management and monitoring has never been so simple. The Patton Model 3231 gives remote point-and-click control with the built in HTTP/SNMP management interface. A convenient touch pad front panel with a backlit LCD screen and console port can be used for the local management.The Model 3231 is compatible with Patton's full line of G.SHDSL products, including the Model 3224 24-port G.SHSDL IP DSLAM and Patton's ForeFront models.Flexible Management FeaturesManagement, control and monitoring is made easy with the Patton Model 3231. Get instant remote point-and-click control with the built in HTTP/SNMP management interface. For local management, a console port is provided for TELNET/CLI access. Also included is Patton's FlexKey--an integrated LCD and touch panel offering on the fly access to various line rate, IP, and security features and offers constant view of the Model 3231's line rate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G.SHDSL Managed NTU - Model 3231 - Patton Electronics Co.
Gaithersburg, MD, USA
G.SHDSL Managed NTU
Model 3231
G.SHDSL Managed NTU Model 3231
Combining standards-based ITU/ETSI G.SHDSL transmission with high speed Ethernet bridging, the Patton Model 3231 managed NTUs are perfect for bandwidth intensive applications such as LAN-to-LAN extension, multimedia services, and connectivity for remote network enabled devices.Based on the International Telecommunications Union (ITU) and European Telecommunications Standardization Institute (ETSI) G.SHDSL G.991.2 standard, the Patton 3231 G.SHDSL NTU enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds from 192 kbps to 4.6 Mbps over a single existing telephone grade twisted pair.The Model 3231 offers on the fly installation and turn-up. With support for auto-line configuration, PPP or ATM, the Model 3231 offers simple interfacing to any network.Management and monitoring has never been so simple. The Patton Model 3231 gives remote point-and-click control with the built in HTTP/SNMP management interface. A convenient touch pad front panel with a backlit LCD screen and console port can be used for the local management.The Model 3231 is compatible with Patton's full line of G.SHDSL products, including the Model 3224 24-port G.SHSDL IP DSLAM and Patton's ForeFront models.Flexible Management FeaturesManagement, control and monitoring is made easy with the Patton Model 3231. Get instant remote point-and-click control with the built in HTTP/SNMP management interface. For local management, a console port is provided for TELNET/CLI access. Also included is Patton's FlexKey--an integrated LCD and touch panel offering on the fly access to various line rate, IP, and security features and offers constant view of the Model 3231's line rate.

Combining standards-based ITU/ETSI G.SHDSL transmission with high speed Ethernet bridging, the Patton Model 3231 managed NTUs are perfect for bandwidth intensive applications such as LAN-to-LAN extension, multimedia services, and connectivity for remote network enabled devices.Based on the International Telecommunications Union (ITU) and European Telecommunications Standardization Institute (ETSI) G.SHDSL G.991.2 standard, the Patton 3231 G.SHDSL NTU enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds from 192 kbps to 4.6 Mbps over a single existing telephone grade twisted pair.The Model 3231 offers on the fly installation and turn-up. With support for auto-line configuration, PPP or ATM, the Model 3231 offers simple interfacing to any network.Management and monitoring has never been so simple. The Patton Model 3231 gives remote point-and-click control with the built in HTTP/SNMP management interface. A convenient touch pad front panel with a backlit LCD screen and console port can be used for the local management.The Model 3231 is compatible with Patton's full line of G.SHDSL products, including the Model 3224 24-port G.SHSDL IP DSLAM and Patton's ForeFront models.Flexible Management FeaturesManagement, control and monitoring is made easy with the Patton Model 3231. Get instant remote point-and-click control with the built in HTTP/SNMP management interface. For local management, a console port is provided for TELNET/CLI access. Also included is Patton's FlexKey--an integrated LCD and touch panel offering on the fly access to various line rate, IP, and security features and offers constant view of the Model 3231's line rate.

Supplier's Site Datasheet

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 3231
Product Name G.SHDSL Managed NTU
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - 2084-BB-ABDN-ER-IN5010-ND - DigiKey
Specs
Network Equipment Router; Bridge
Network Media Wireless
Protocol / Network 802.11 a/b/g/n
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details