Patton Electronics Co. Fiber Optic Modem with V.54 Diagnostics Model 1140A

Description
The Patton Model 1140A miniature fiber optic modem goes all-out to ensure RS-232 communication integrity. Combining the inviolability of fiber with the troubleshooting capabilities of V.52 and V.54 diagnostics, the Model 1140A is the best choice for your most critical RS-232 links. With respect to communication integrity, optical fiber has some important advantages over twisted-pair copper. Copper wire requires shielding against RFI/EMI noise in many environments, whereas fiber is immune to RFI/EMI. In building-to-building applications, copper wire requires DC isolation to avoid ground looping. Fiber, on the other hand, does not have DC continuity, so it is not subject to ground looping. If a copper link passes through a field of energy created by a lightning strike, the transient energy will be conducted to the hardware at either end. But a fiber link will not pick up this harmful radiated energy-It is immune to transients. The Model 1140A brings all the advantages of fiber to your network, plus 100% compliant V.52 and V.54 diagnostics. Besides communication integrity, the Model 1140A offers substantial flexibility: Supporting distances to 5 miles (8 km) and data rates to 38.4 Kbps over two fibers, the Model 1140A operates Async or Sync-full or half duplex-with the carrier options of Continuously On or Controlled by RTS. The Model 1140A fiber modem draws all necessary operating power from the RS-232 interface and requires no AC power or batteries. While in synchronous mode, the Model 1140A supports three clocking methods: internal, external and receive recover. The 1140A is housed in a sturdy pop-open/snap-shut ABS plastic case that allows easy access to the configuration switches, and ridges for sure grip.
Description
The Patton Model 1140A miniature fiber optic modem goes all-out to ensure RS-232 communication integrity. Combining the inviolability of fiber with the troubleshooting capabilities of V.52 and V.54 diagnostics, the Model 1140A is the best choice for your most critical RS-232 links. With respect to communication integrity, optical fiber has some important advantages over twisted-pair copper. Copper wire requires shielding against RFI/EMI noise in many environments, whereas fiber is immune to RFI/EMI. In building-to-building applications, copper wire requires DC isolation to avoid ground looping. Fiber, on the other hand, does not have DC continuity, so it is not subject to ground looping. If a copper link passes through a field of energy created by a lightning strike, the transient energy will be conducted to the hardware at either end. But a fiber link will not pick up this harmful radiated energy-It is immune to transients. The Model 1140A brings all the advantages of fiber to your network, plus 100% compliant V.52 and V.54 diagnostics. Besides communication integrity, the Model 1140A offers substantial flexibility: Supporting distances to 5 miles (8 km) and data rates to 38.4 Kbps over two fibers, the Model 1140A operates Async or Sync-full or half duplex-with the carrier options of Continuously On or Controlled by RTS. The Model 1140A fiber modem draws all necessary operating power from the RS-232 interface and requires no AC power or batteries. While in synchronous mode, the Model 1140A supports three clocking methods: internal, external and receive recover. The 1140A is housed in a sturdy pop-open/snap-shut ABS plastic case that allows easy access to the configuration switches, and ridges for sure grip.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Modem with V.54 Diagnostics - Model 1140A - Patton Electronics Co.
Gaithersburg, MD, USA
Fiber Optic Modem with V.54 Diagnostics
Model 1140A
Fiber Optic Modem with V.54 Diagnostics Model 1140A
The Patton Model 1140A miniature fiber optic modem goes all-out to ensure RS-232 communication integrity. Combining the inviolability of fiber with the troubleshooting capabilities of V.52 and V.54 diagnostics, the Model 1140A is the best choice for your most critical RS-232 links. With respect to communication integrity, optical fiber has some important advantages over twisted-pair copper. Copper wire requires shielding against RFI/EMI noise in many environments, whereas fiber is immune to RFI/EMI. In building-to-building applications, copper wire requires DC isolation to avoid ground looping. Fiber, on the other hand, does not have DC continuity, so it is not subject to ground looping. If a copper link passes through a field of energy created by a lightning strike, the transient energy will be conducted to the hardware at either end. But a fiber link will not pick up this harmful radiated energy-It is immune to transients. The Model 1140A brings all the advantages of fiber to your network, plus 100% compliant V.52 and V.54 diagnostics. Besides communication integrity, the Model 1140A offers substantial flexibility: Supporting distances to 5 miles (8 km) and data rates to 38.4 Kbps over two fibers, the Model 1140A operates Async or Sync-full or half duplex-with the carrier options of Continuously On or Controlled by RTS. The Model 1140A fiber modem draws all necessary operating power from the RS-232 interface and requires no AC power or batteries. While in synchronous mode, the Model 1140A supports three clocking methods: internal, external and receive recover. The 1140A is housed in a sturdy pop-open/snap-shut ABS plastic case that allows easy access to the configuration switches, and ridges for sure grip.

The Patton Model 1140A miniature fiber optic modem goes all-out to ensure RS-232 communication integrity. Combining the inviolability of fiber with the troubleshooting capabilities of V.52 and V.54 diagnostics, the Model 1140A is the best choice for your most critical RS-232 links. With respect to communication integrity, optical fiber has some important advantages over twisted-pair copper. Copper wire requires shielding against RFI/EMI noise in many environments, whereas fiber is immune to RFI/EMI. In building-to-building applications, copper wire requires DC isolation to avoid ground looping. Fiber, on the other hand, does not have DC continuity, so it is not subject to ground looping. If a copper link passes through a field of energy created by a lightning strike, the transient energy will be conducted to the hardware at either end. But a fiber link will not pick up this harmful radiated energy-It is immune to transients. The Model 1140A brings all the advantages of fiber to your network, plus 100% compliant V.52 and V.54 diagnostics. Besides communication integrity, the Model 1140A offers substantial flexibility: Supporting distances to 5 miles (8 km) and data rates to 38.4 Kbps over two fibers, the Model 1140A operates Async or Sync-full or half duplex-with the carrier options of Continuously On or Controlled by RTS. The Model 1140A fiber modem draws all necessary operating power from the RS-232 interface and requires no AC power or batteries. While in synchronous mode, the Model 1140A supports three clocking methods: internal, external and receive recover. The 1140A is housed in a sturdy pop-open/snap-shut ABS plastic case that allows easy access to the configuration switches, and ridges for sure grip.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Serial Communications Products
Product Number Model 1140A
Product Name Fiber Optic Modem with V.54 Diagnostics
Device Type Fiber Optic Modem
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-MESR901-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details
Fully Isolated RS-232/485 Converter - LDM485-PE - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details
Optical Ruggedized Asynchronous Mini Bit-Driver - 2617 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor Panel
View Details