Patton Electronics Co. High Speed Serial Extender Model 1053A

Description
Patton’s Model 1053AS is a long-range powered, digital modem that operates synchronously or asynchronously at full duplex over a single twisted pair. The Model 1053A utilizes 2B1Q modulation for superior signal strength even in the noisiest environments. RS-232 serial connections with speeds of 128 kbps can now be extended to distances over 5 miles (8 km) without the use of repeaters! Using ordinary voice-grade wire, the 1053A Serial Extender provides a cost-effective solution for high speed, dedicated end-to-end connections with synchronous line rates up to 128 kbps and asynchronous line rates up to 115.2 kbps that include RTS, CTS and DCD modem signals. The Model 1053A modem’s miniature size allows for a direct connection to your transmission devices serial port. Two 8-position DIP switches are located at the bottom of the unit to allow the configuration of various asynchronous or synchronous line rate settings. Additionally, LEDs are conveniently located on the side of the Model 1053AS to provide at-a-glance status indication of the unit.
Description
Patton’s Model 1053AS is a long-range powered, digital modem that operates synchronously or asynchronously at full duplex over a single twisted pair. The Model 1053A utilizes 2B1Q modulation for superior signal strength even in the noisiest environments. RS-232 serial connections with speeds of 128 kbps can now be extended to distances over 5 miles (8 km) without the use of repeaters! Using ordinary voice-grade wire, the 1053A Serial Extender provides a cost-effective solution for high speed, dedicated end-to-end connections with synchronous line rates up to 128 kbps and asynchronous line rates up to 115.2 kbps that include RTS, CTS and DCD modem signals. The Model 1053A modem’s miniature size allows for a direct connection to your transmission devices serial port. Two 8-position DIP switches are located at the bottom of the unit to allow the configuration of various asynchronous or synchronous line rate settings. Additionally, LEDs are conveniently located on the side of the Model 1053AS to provide at-a-glance status indication of the unit.

Suppliers

Company
Product
Description
Supplier Links
High Speed Serial Extender - Model 1053A - Patton Electronics Co.
Gaithersburg, MD, USA
High Speed Serial Extender
Model 1053A
High Speed Serial Extender Model 1053A
Patton’s Model 1053AS is a long-range powered, digital modem that operates synchronously or asynchronously at full duplex over a single twisted pair. The Model 1053A utilizes 2B1Q modulation for superior signal strength even in the noisiest environments. RS-232 serial connections with speeds of 128 kbps can now be extended to distances over 5 miles (8 km) without the use of repeaters! Using ordinary voice-grade wire, the 1053A Serial Extender provides a cost-effective solution for high speed, dedicated end-to-end connections with synchronous line rates up to 128 kbps and asynchronous line rates up to 115.2 kbps that include RTS, CTS and DCD modem signals. The Model 1053A modem’s miniature size allows for a direct connection to your transmission devices serial port. Two 8-position DIP switches are located at the bottom of the unit to allow the configuration of various asynchronous or synchronous line rate settings. Additionally, LEDs are conveniently located on the side of the Model 1053AS to provide at-a-glance status indication of the unit.

Patton’s Model 1053AS is a long-range powered, digital modem that operates synchronously or asynchronously at full duplex over a single twisted pair. The Model 1053A utilizes 2B1Q modulation for superior signal strength even in the noisiest environments. RS-232 serial connections with speeds of 128 kbps can now be extended to distances over 5 miles (8 km) without the use of repeaters! Using ordinary voice-grade wire, the 1053A Serial Extender provides a cost-effective solution for high speed, dedicated end-to-end connections with synchronous line rates up to 128 kbps and asynchronous line rates up to 115.2 kbps that include RTS, CTS and DCD modem signals.
The Model 1053A modem’s miniature size allows for a direct connection to your transmission devices serial port. Two 8-position DIP switches are located at the bottom of the unit to allow the configuration of various asynchronous or synchronous line rate settings. Additionally, LEDs are conveniently located on the side of the Model 1053AS to provide at-a-glance status indication of the unit.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 1053A
Product Name High Speed Serial Extender
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details