Patlite (USA) Corporation Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.) SL15-M2JN-B

Description
BEACON, BLINK/CONT/FLASH, BLUE, 150MM; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes
Datasheet
Description
BEACON, BLINK/CONT/FLASH, BLUE, 150MM; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.) - 67AH4666 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.)
67AH4666
Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.) 67AH4666
BEACON, BLINK/CONT/FLASH, BLUE, 150MM; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes

BEACON, BLINK/CONT/FLASH, BLUE, 150MM; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4666
Product Name Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Yellow; Yellow
Rated Voltage 110 volts
View Details
Miniature Indicator Light - 15039817 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
View Details
Indicator - A01PE - NKK Switches
NKK Switches
Specs
LED Color Yellow
Rated Voltage 2.2 volts
Rated Current 0.0500 amps
View Details
5 suppliers