BEACON, RED, FLASH/BLINK, 80MM, 240VAC; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Flashing; Lens Diameter:80mm; Product Range:SL Series; Power Rating:8.5W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 67AH4632 |
| Product Name | Beacon, Red, Flash/blink, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) |