BEACON, FLASH/ROTATE, AMBER, 80MM, 24VDC; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating; Lens Diameter:80mm; Product Range:SK Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 67AH4605 |
| Product Name | Beacon, Flash/rotate, Amber, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.) |