Patlite (USA) Corporation Beacon, Flash/rotate, Blu, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) SKH-M2T-B

Description
BEACON, FLASH/ROTATE, BLU, 100MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:100mm; Product Range:SK Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet
Description
BEACON, FLASH/ROTATE, BLU, 100MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:100mm; Product Range:SK Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Flash/rotate, Blu, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) - 67AH4586 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Flash/rotate, Blu, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
67AH4586
Beacon, Flash/rotate, Blu, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) 67AH4586
BEACON, FLASH/ROTATE, BLU, 100MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:100mm; Product Range:SK Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

BEACON, FLASH/ROTATE, BLU, 100MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:100mm; Product Range:SK Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4586
Product Name Beacon, Flash/rotate, Blu, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Surface
View Details