BEACON, FLASH/ROTATE/PULSE, AMB, 100MM; Module Lens Colour:Amber; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:100mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 67AH4553 |
| Product Name | Beacon, Flash/rotate/pulse, Amb, 100Mm; Module Lens Colour Patlite (U.s.a.) |