Patlite (USA) Corporation LED LAMP/BULB CWF3S-24-CD

Description
PATLITE LED LIGHT BAR, 300MM LENGTH, 24 VDC OPERATING VOLTAGE, ON/OFF SWITCH, DAYLIGHT WHITE, BRACKET MOUNT, PIGTAIL, POLYCARBONATE/ALUMIN UM BODY, 9.8FT/3M CABLE LENGTH, IP20. MOUNTING BRACKET INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
Description
PATLITE LED LIGHT BAR, 300MM LENGTH, 24 VDC OPERATING VOLTAGE, ON/OFF SWITCH, DAYLIGHT WHITE, BRACKET MOUNT, PIGTAIL, POLYCARBONATE/ALUMIN UM BODY, 9.8FT/3M CABLE LENGTH, IP20. MOUNTING BRACKET INCLUDED.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 103529005 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
103529005
LED LAMP/BULB 103529005
PATLITE LED LIGHT BAR, 300MM LENGTH, 24 VDC OPERATING VOLTAGE, ON/OFF SWITCH, DAYLIGHT WHITE, BRACKET MOUNT, PIGTAIL, POLYCARBONATE/ALUMIN UM BODY, 9.8FT/3M CABLE LENGTH, IP20. MOUNTING BRACKET INCLUDED.. FREE 2 YEAR RADWELL WARRANTY

PATLITE LED LIGHT BAR, 300MM LENGTH, 24 VDC OPERATING VOLTAGE, ON/OFF SWITCH, DAYLIGHT WHITE, BRACKET MOUNT, PIGTAIL, POLYCARBONATE/ALUMINUM BODY, 9.8FT/3M CABLE LENGTH, IP20. MOUNTING BRACKET INCLUDED.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 103529005
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VW002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details