Patlite (USA) Corporation LED LAMP/BULB CWA3S-24-CD

Description
SLIM LED LIGHT BAR, 300 MM, SIDE-EXITING CABLE, 24V DC, DAYLIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SLIM LED LIGHT BAR, 300 MM, SIDE-EXITING CABLE, 24V DC, DAYLIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 44134371 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
44134371
LED LAMP/BULB 44134371
SLIM LED LIGHT BAR, 300 MM, SIDE-EXITING CABLE, 24V DC, DAYLIGHT. FREE 2 YEAR RADWELL WARRANTY

SLIM LED LIGHT BAR, 300 MM, SIDE-EXITING CABLE, 24V DC, DAYLIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 44134371
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-2012-6-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers