Patlite (USA) Corporation Led Light Bar, White, 2.5W, 24Vdc, 130Mm; Light Color Patlite (U.s.a.) CLF10-24-C

Description
LED LIGHT BAR, WHITE, 2.5W, 24VDC, 130MM; Light Color:White; Lumen Output:-; Power Rating:2.5W; Supply Voltage:24VDC; Light Bar Length:130mm; IP Rating:-; Product Range:-; Colour:White; Current Rating:104mA; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 2.5W, 24VDC, 130MM; Light Color:White; Lumen Output:-; Power Rating:2.5W; Supply Voltage:24VDC; Light Bar Length:130mm; IP Rating:-; Product Range:-; Colour:White; Current Rating:104mA; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 2.5W, 24Vdc, 130Mm; Light Color Patlite (U.s.a.) - 08N3407 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 2.5W, 24Vdc, 130Mm; Light Color Patlite (U.s.a.)
08N3407
Led Light Bar, White, 2.5W, 24Vdc, 130Mm; Light Color Patlite (U.s.a.) 08N3407
LED LIGHT BAR, WHITE, 2.5W, 24VDC, 130MM; Light Color:White; Lumen Output:-; Power Rating:2.5W; Supply Voltage:24VDC; Light Bar Length:130mm; IP Rating:-; Product Range:-; Colour:White; Current Rating:104mA; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 2.5W, 24VDC, 130MM; Light Color:White; Lumen Output:-; Power Rating:2.5W; Supply Voltage:24VDC; Light Bar Length:130mm; IP Rating:-; Product Range:-; Colour:White; Current Rating:104mA; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08N3407
Product Name Led Light Bar, White, 2.5W, 24Vdc, 130Mm; Light Color Patlite (U.s.a.)
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details