LED LIGHT BAR, NEUTRAL WHITE, 11.6W, 24VDC, 624MM; Light Color:White; Lumen Output:690lm; Power Rating:11.6W; Supply Voltage:24VDC; Light Bar Length:624mm; IP Rating:-; Product Range:CLA Series; Forward Current If:480mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 26T4297 |
| Product Name | Led Light Bar, Neutral White, 11.6W, 24Vdc, 624Mm; Light Color Patlite (U.s.a.) |
| LED Type | White |