Patlite (USA) Corporation Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.) CLA2S24CD/EXN

Description
LED LIGHT BAR, DAYLIGHT, 5W, 24VDC, 224MM; Light Color:Daylight; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA-EXN Series; CCT:6800K; IP Rating:IP66, IP67, IP69K RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 5W, 24VDC, 224MM; Light Color:Daylight; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA-EXN Series; CCT:6800K; IP Rating:IP66, IP67, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.) - 89T2187 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.)
89T2187
Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.) 89T2187
LED LIGHT BAR, DAYLIGHT, 5W, 24VDC, 224MM; Light Color:Daylight; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA-EXN Series; CCT:6800K; IP Rating:IP66, IP67, IP69K RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 5W, 24VDC, 224MM; Light Color:Daylight; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA-EXN Series; CCT:6800K; IP Rating:IP66, IP67, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89T2187
Product Name Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.)
Optical Power Output 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details
TO-66 Package 880 nm Emitter - OD-663 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details