Patlite (USA) Corporation Led Light Bar, Neutral White, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.) CLA2S-24-CN

Description
LED LIGHT BAR, NEUTRAL WHITE, 5W, 24VDC, 224MM; Light Color:White; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA Series; Forward Current If:208mA; LED Color:White RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, NEUTRAL WHITE, 5W, 24VDC, 224MM; Light Color:White; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA Series; Forward Current If:208mA; LED Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral White, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.) - 26T4292 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral White, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.)
26T4292
Led Light Bar, Neutral White, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.) 26T4292
LED LIGHT BAR, NEUTRAL WHITE, 5W, 24VDC, 224MM; Light Color:White; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA Series; Forward Current If:208mA; LED Color:White RoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHITE, 5W, 24VDC, 224MM; Light Color:White; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA Series; Forward Current If:208mA; LED Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26T4292
Product Name Led Light Bar, Neutral White, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SML-S13DT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers