Patlite (USA) Corporation Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.) CLA2S-24-CD

Description
LED LIGHT BAR, DAYLIGHT, 5W, 24VDC, 224MM; Light Color:Daylight; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA Series; Forward Current If:208mA; Lens Width:200mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 5W, 24VDC, 224MM; Light Color:Daylight; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA Series; Forward Current If:208mA; Lens Width:200mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.) - 26T4291 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.)
26T4291
Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.) 26T4291
LED LIGHT BAR, DAYLIGHT, 5W, 24VDC, 224MM; Light Color:Daylight; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA Series; Forward Current If:208mA; Lens Width:200mm RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 5W, 24VDC, 224MM; Light Color:Daylight; Lumen Output:240lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:224mm; IP Rating:-; Product Range:CLA Series; Forward Current If:208mA; Lens Width:200mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26T4291
Product Name Led Light Bar, Daylight, 5W, 24Vdc, 224Mm; Light Color Patlite (U.s.a.)
Optical Power Output 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details