Patcraft Commercial Carpet City Style Ultraloc® Pattern Carpet Z6424

Description
Collection Name: Uptown Construction: Pattern Loop Density: 7105 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.152 Gauge: 3/32 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 18"W X 45 1/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 14.0 Tufted Pile Height: 4/32" low - 7/32" high Tufted Yarn Weight: 30 oz. Weight Density: 213,150 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: Uptown Construction: Pattern Loop Density: 7105 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.152 Gauge: 3/32 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 18"W X 45 1/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 14.0 Tufted Pile Height: 4/32" low - 7/32" high Tufted Yarn Weight: 30 oz. Weight Density: 213,150 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
City Style Ultraloc® Pattern Carpet - Z6424 - Patcraft Commercial Carpet
Dalton, GA, USA
City Style Ultraloc® Pattern Carpet
Z6424
City Style Ultraloc® Pattern Carpet Z6424
Collection Name: Uptown Construction: Pattern Loop Density: 7105 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.152 Gauge: 3/32 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 18"W X 45 1/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 14.0 Tufted Pile Height: 4/32" low - 7/32" high Tufted Yarn Weight: 30 oz. Weight Density: 213,150 Secondary Backing: Ultraloc® Pattern

Collection Name: Uptown
Construction: Pattern Loop
Density: 7105
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.152
Gauge: 3/32
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: 18"W X 45 1/4"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 14.0
Tufted Pile Height: 4/32" low - 7/32" high
Tufted Yarn Weight: 30 oz.
Weight Density: 213,150
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number Z6424
Product Name City Style Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Tuf-dek™ 12
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 12 inch (305 mm)
View Details
Floor Plate - 1/8
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.1250 inch (3.17 mm)
Material Steel
View Details
Metal Plank Grating - Safety-Grip® Walkway - AMICO
Specs
Type Grating
Material Steel
Features Anti-Slip
View Details