Patcraft Commercial Carpet Ebb Ultraloc® Pattern Carpet Z6422

Description
Collection Name: Making Waves Construction: Pattern Loop Density: 7059 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.153 Gauge: 3/32 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 18"W X 19"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 13.0 Tufted Pile Height: 4/32" low - 7/32" high Tufted Yarn Weight: 30 oz. Weight Density: 211,770 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: Making Waves Construction: Pattern Loop Density: 7059 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.153 Gauge: 3/32 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 18"W X 19"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 13.0 Tufted Pile Height: 4/32" low - 7/32" high Tufted Yarn Weight: 30 oz. Weight Density: 211,770 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ebb  Ultraloc® Pattern Carpet - Z6422 - Patcraft Commercial Carpet
Dalton, GA, USA
Ebb Ultraloc® Pattern Carpet
Z6422
Ebb Ultraloc® Pattern Carpet Z6422
Collection Name: Making Waves Construction: Pattern Loop Density: 7059 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.153 Gauge: 3/32 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 18"W X 19"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 13.0 Tufted Pile Height: 4/32" low - 7/32" high Tufted Yarn Weight: 30 oz. Weight Density: 211,770 Secondary Backing: Ultraloc® Pattern

Collection Name: Making Waves
Construction: Pattern Loop
Density: 7059
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.153
Gauge: 3/32
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: 18"W X 19"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 13.0
Tufted Pile Height: 4/32" low - 7/32" high
Tufted Yarn Weight: 30 oz.
Weight Density: 211,770
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number Z6422
Product Name Ebb Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Floor Plate -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Dwell Modular Carpet - Z6473 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details