Patcraft Commercial Carpet Formula EcoWorx® Performance Broadloom Carpet I0278

Description
Collection Name: Surface Reaction Construction: Pattern Loop Density: 6968 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .124 Gauge: 1/10 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: 2" W x 2 1/2" L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 24 oz. Weight Density: 167,232 Secondary Backing: EcoWorx® Performance Broadloom
Datasheet
Description
Collection Name: Surface Reaction Construction: Pattern Loop Density: 6968 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .124 Gauge: 1/10 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: 2" W x 2 1/2" L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 24 oz. Weight Density: 167,232 Secondary Backing: EcoWorx® Performance Broadloom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Formula EcoWorx® Performance Broadloom Carpet - I0278 - Patcraft Commercial Carpet
Dalton, GA, USA
Formula EcoWorx® Performance Broadloom Carpet
I0278
Formula EcoWorx® Performance Broadloom Carpet I0278
Collection Name: Surface Reaction Construction: Pattern Loop Density: 6968 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .124 Gauge: 1/10 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: 2" W x 2 1/2" L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 24 oz. Weight Density: 167,232 Secondary Backing: EcoWorx® Performance Broadloom

Collection Name: Surface Reaction
Construction: Pattern Loop
Density: 6968
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .124
Gauge: 1/10
Green Label Plus Certification Number: certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: 2" W x 2 1/2" L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 11.5
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 24 oz.
Weight Density: 167,232
Secondary Backing: EcoWorx® Performance Broadloom

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0278
Product Name Formula EcoWorx® Performance Broadloom Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Hardwood Decking -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
View Details
Hollow Core Plank -  - Oldcastle Infrastructure, Inc.
Oldcastle Infrastructure, Inc.
Specs
Application Commercial (optional feature); Industrial (optional feature)
Type Concrete
View Details
K-2 Broadloom 9709 Carpet - Chinchilla 381 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details