Pasternack WR-284 Waveguide Standard Gain Horn Antenna Operating From 2.6 GHz to 3.95 GHz With a Nominal 15 dBi Gain With CMR-284 Flange PE9863-15

Description
PE9863-15 WR-284 standard gain horn antenna is also known as a waveguide horn. This WR-284 standard gain horn antenna has a 15 dB nominal gain and a square cover flange. Our 15 dB WR-284 horn antenna has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. WR-284 standard gain horn waveguide antenna PE9863-15 has a vertical beam width of 30.6 and horizontal of 31 degrees at 3 dB. This WR-284 standard gain horn antenna with 15 dB is part of over 40,000 RF, microwave and millimeter wave components available from Pasternack. Our WR-284 waveguide horn antenna can ship worldwide the same day as it is purchased as with our other available RF parts.
Datasheet
Description
PE9863-15 WR-284 standard gain horn antenna is also known as a waveguide horn. This WR-284 standard gain horn antenna has a 15 dB nominal gain and a square cover flange. Our 15 dB WR-284 horn antenna has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. WR-284 standard gain horn waveguide antenna PE9863-15 has a vertical beam width of 30.6 and horizontal of 31 degrees at 3 dB. This WR-284 standard gain horn antenna with 15 dB is part of over 40,000 RF, microwave and millimeter wave components available from Pasternack. Our WR-284 waveguide horn antenna can ship worldwide the same day as it is purchased as with our other available RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-284 Waveguide Standard Gain Horn Antenna Operating From 2.6 GHz to 3.95 GHz With a Nominal 15 dBi Gain With CMR-284 Flange - PE9863-15 - Pasternack
Irvine, CA, United States
WR-284 Waveguide Standard Gain Horn Antenna Operating From 2.6 GHz to 3.95 GHz With a Nominal 15 dBi Gain With CMR-284 Flange
PE9863-15
WR-284 Waveguide Standard Gain Horn Antenna Operating From 2.6 GHz to 3.95 GHz With a Nominal 15 dBi Gain With CMR-284 Flange PE9863-15
PE9863-15 WR-284 standard gain horn antenna is also known as a waveguide horn. This WR-284 standard gain horn antenna has a 15 dB nominal gain and a square cover flange. Our 15 dB WR-284 horn antenna has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. WR-284 standard gain horn waveguide antenna PE9863-15 has a vertical beam width of 30.6 and horizontal of 31 degrees at 3 dB. This WR-284 standard gain horn antenna with 15 dB is part of over 40,000 RF, microwave and millimeter wave components available from Pasternack. Our WR-284 waveguide horn antenna can ship worldwide the same day as it is purchased as with our other available RF parts.

PE9863-15 WR-284 standard gain horn antenna is also known as a waveguide horn. This WR-284 standard gain horn antenna has a 15 dB nominal gain and a square cover flange. Our 15 dB WR-284 horn antenna has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz.

WR-284 standard gain horn waveguide antenna PE9863-15 has a vertical beam width of 30.6 and horizontal of 31 degrees at 3 dB. This WR-284 standard gain horn antenna with 15 dB is part of over 40,000 RF, microwave and millimeter wave components available from Pasternack. Our WR-284 waveguide horn antenna can ship worldwide the same day as it is purchased as with our other available RF parts.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category RF Waveguide Components
Product Number PE9863-15
Product Name WR-284 Waveguide Standard Gain Horn Antenna Operating From 2.6 GHz to 3.95 GHz With a Nominal 15 dBi Gain With CMR-284 Flange
Operating Frequency 2.60 to 3.95 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA15 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 49.80 to 75.80 GHz
VSWR 1.3 :1
View Details
WR12 (BJ740) - Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.6 :1
View Details
VNA Calibration Standard - U103A4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details