Pasternack Attenuators PE7439-10

Description
RF Attenuators 0dB ~ 10dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module
Datasheet
Description
RF Attenuators 0dB ~ 10dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7439-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7439-10
Attenuators PE7439-10
RF Attenuators 0dB ~ 10dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB ~ 10dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7439-10
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 4.8 dB
View Details
Digitally Controlled Attenuators - NDA-1000-2000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details