Pasternack Attenuators PE7436

Description
RF Attenuators 0dB ~ 40dB 2 GHz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module
Datasheet
Description
RF Attenuators 0dB ~ 40dB 2 GHz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7436 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7436
Attenuators PE7436
RF Attenuators 0dB ~ 40dB 2 GHz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 0dB ~ 40dB 2 GHz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7436
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuators - NFA4030 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 42.5 dB
View Details
Fixed Attenuator Pads - ATN3580-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
5 suppliers