Pasternack Attenuators PE7403-4

Description
RF Attenuators 4dB 0 Hz ~ 65 GHz 50 Ohms 1W Module
Datasheet
Description
RF Attenuators 4dB 0 Hz ~ 65 GHz 50 Ohms 1W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7403-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7403-4
Attenuators PE7403-4
RF Attenuators 4dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

RF Attenuators 4dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7403-4
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Digitally Controlled Attenuators - NDA-8000-12000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 8 GHz
View Details
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 20 dB
Connectors Type N; N
View Details
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver - SKY12340-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3000 to 2 GHz
Attenuation 15.5 dB
View Details
3 suppliers