Pasternack 100 Watts High Power WR-51 Waveguide Load 15 GHz to 22 GHz PE6830

Description
PE6830 100 Watts high power waveguide load (also known as waveguide termination) has a WR-51 input. This Pasternack WR-51 waveguide load / termination is rated for a minimum frequency of 15 GHz and a maximum frequency of 22 GHz. Our WR-51 waveguide terminator has a maximum input power of 100 Watts. WR-51 waveguide load / termination PE6830 has an average maximum VSWR of 1.1:1. This Pasternack WR-51 high power waveguide termination / load is part of over 40,000 in-stock RF, microwave and millimeter wave components. Our WR-51 load ships same day as purchased worldwide as with our other RF parts.
Datasheet
Description
PE6830 100 Watts high power waveguide load (also known as waveguide termination) has a WR-51 input. This Pasternack WR-51 waveguide load / termination is rated for a minimum frequency of 15 GHz and a maximum frequency of 22 GHz. Our WR-51 waveguide terminator has a maximum input power of 100 Watts. WR-51 waveguide load / termination PE6830 has an average maximum VSWR of 1.1:1. This Pasternack WR-51 high power waveguide termination / load is part of over 40,000 in-stock RF, microwave and millimeter wave components. Our WR-51 load ships same day as purchased worldwide as with our other RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Watts High Power WR-51 Waveguide Load 15 GHz to 22 GHz - PE6830 - Pasternack
Irvine, CA, United States
100 Watts High Power WR-51 Waveguide Load 15 GHz to 22 GHz
PE6830
100 Watts High Power WR-51 Waveguide Load 15 GHz to 22 GHz PE6830
PE6830 100 Watts high power waveguide load (also known as waveguide termination) has a WR-51 input. This Pasternack WR-51 waveguide load / termination is rated for a minimum frequency of 15 GHz and a maximum frequency of 22 GHz. Our WR-51 waveguide terminator has a maximum input power of 100 Watts. WR-51 waveguide load / termination PE6830 has an average maximum VSWR of 1.1:1. This Pasternack WR-51 high power waveguide termination / load is part of over 40,000 in-stock RF, microwave and millimeter wave components. Our WR-51 load ships same day as purchased worldwide as with our other RF parts.

PE6830 100 Watts high power waveguide load (also known as waveguide termination) has a WR-51 input. This Pasternack WR-51 waveguide load / termination is rated for a minimum frequency of 15 GHz and a maximum frequency of 22 GHz. Our WR-51 waveguide terminator has a maximum input power of 100 Watts.

WR-51 waveguide load / termination PE6830 has an average maximum VSWR of 1.1:1. This Pasternack WR-51 high power waveguide termination / load is part of over 40,000 in-stock RF, microwave and millimeter wave components. Our WR-51 load ships same day as purchased worldwide as with our other RF parts.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category RF Terminations
Product Number PE6830
Product Name 100 Watts High Power WR-51 Waveguide Load 15 GHz to 22 GHz
Terminator Type Waveguide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1123154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details
Coaxial Termination - 5o21500124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 12400 MHz
View Details
Terminations - NCT1820 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 20 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details