Pasternack Push-On SMP Female Right Angle to N Female Bulkhead Cable 60 Inch Length Using LMR-100 Coax PE3W05673-60

Description
Radio frequency assembly push-on SMP female right angle to N female bulkhead cable 60 inch length using LMR-100 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Push-on SMP female right angle to N female bulkhead cable 60 inch length using LMR-100 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMP to type N cable assembly orders will ship same day as well.
Datasheet
Description
Radio frequency assembly push-on SMP female right angle to N female bulkhead cable 60 inch length using LMR-100 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Push-on SMP female right angle to N female bulkhead cable 60 inch length using LMR-100 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMP to type N cable assembly orders will ship same day as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-On SMP Female Right Angle to N Female Bulkhead Cable 60 Inch Length Using LMR-100 Coax - PE3W05673-60 - Pasternack
Irvine, CA, United States
Push-On SMP Female Right Angle to N Female Bulkhead Cable 60 Inch Length Using LMR-100 Coax
PE3W05673-60
Push-On SMP Female Right Angle to N Female Bulkhead Cable 60 Inch Length Using LMR-100 Coax PE3W05673-60
Radio frequency assembly push-on SMP female right angle to N female bulkhead cable 60 inch length using LMR-100 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Push-on SMP female right angle to N female bulkhead cable 60 inch length using LMR-100 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMP to type N cable assembly orders will ship same day as well.

Radio frequency assembly push-on SMP female right angle to N female bulkhead cable 60 inch length using LMR-100 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Push-on SMP female right angle to N female bulkhead cable 60 inch length using LMR-100 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMP to type N cable assembly orders will ship same day as well.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3W05673-60
Product Name Push-On SMP Female Right Angle to N Female Bulkhead Cable 60 Inch Length Using LMR-100 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Coaxial Cable - 4098001 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-40-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 131 ft (400 dm)
View Details