Pasternack SMA Male to SMA Male Cable 75 cm Length Using PE-086FLEX Coax , LF Solder PE3CA1039-75CM

Description
Radio frequency assembly SMA male to SMA male cable 75 cm length using PE-086FLEX coax , LF solder from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMA male to SMA male cable 75 cm length using PE-086FLEX coax , LF solder, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMA to SMA cable assembly orders will ship same day as well.
Description
Radio frequency assembly SMA male to SMA male cable 75 cm length using PE-086FLEX coax , LF solder from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMA male to SMA male cable 75 cm length using PE-086FLEX coax , LF solder, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMA to SMA cable assembly orders will ship same day as well.

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, United States
SMA Male to SMA Male Cable 75 cm Length Using PE-086FLEX Coax , LF Solder
PE3CA1039-75CM
SMA Male to SMA Male Cable 75 cm Length Using PE-086FLEX Coax , LF Solder PE3CA1039-75CM
Radio frequency assembly SMA male to SMA male cable 75 cm length using PE-086FLEX coax , LF solder from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMA male to SMA male cable 75 cm length using PE-086FLEX coax , LF solder, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMA to SMA cable assembly orders will ship same day as well.

Radio frequency assembly SMA male to SMA male cable 75 cm length using PE-086FLEX coax , LF solder from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMA male to SMA male cable 75 cm length using PE-086FLEX coax , LF solder, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMA to SMA cable assembly orders will ship same day as well.

Supplier's Site

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3CA1039-75CM
Product Name SMA Male to SMA Male Cable 75 cm Length Using PE-086FLEX Coax , LF Solder
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics - 83H3498 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details