Radio frequency assembly outdoor rated N male right angle to N male right angle low PIM cable 200 cm length using SPO-500 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Outdoor rated N male right angle to N male right angle low PIM cable 200 cm length using SPO-500 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPO500-NM-RA-LP N type to TC-SPO500-NM-RA-LP type N cable assembly orders will ship same day as well.
| Pasternack | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | PE3C6373-200CM |
| Product Name | Outdoor Rated N Male Right Angle to N Male Right Angle Low PIM Cable 200 cm Length Using SPO-500 Coax Using Times Microwave Parts |
| Application | RF |