Pasternack SMA Female Bulkhead to SSMC Plug Cable 60 Inch Length Using RG316 Coax PE3C4411-60

Description
PE3C4411-60 is a SMA female bulkhead to SSMC plug cable using RG316 coax. This Pasternack SMA female bulkhead to SSMC plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SSMC for connector 2. Our female SMA bulkhead to plug SSMC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C4411-60 SMA female bulkhead to SSMC plug cable assembly is constructed with RG316 coax and the maximum VSWR is 1.5:1.
Datasheet
Description
PE3C4411-60 is a SMA female bulkhead to SSMC plug cable using RG316 coax. This Pasternack SMA female bulkhead to SSMC plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SSMC for connector 2. Our female SMA bulkhead to plug SSMC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C4411-60 SMA female bulkhead to SSMC plug cable assembly is constructed with RG316 coax and the maximum VSWR is 1.5:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female Bulkhead to SSMC Plug Cable 60 Inch Length Using RG316 Coax - PE3C4411-60 - Pasternack
Irvine, CA, United States
SMA Female Bulkhead to SSMC Plug Cable 60 Inch Length Using RG316 Coax
PE3C4411-60
SMA Female Bulkhead to SSMC Plug Cable 60 Inch Length Using RG316 Coax PE3C4411-60
PE3C4411-60 is a SMA female bulkhead to SSMC plug cable using RG316 coax. This Pasternack SMA female bulkhead to SSMC plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SSMC for connector 2. Our female SMA bulkhead to plug SSMC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C4411-60 SMA female bulkhead to SSMC plug cable assembly is constructed with RG316 coax and the maximum VSWR is 1.5:1.

PE3C4411-60 is a SMA female bulkhead to SSMC plug cable using RG316 coax. This Pasternack SMA female bulkhead to SSMC plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SSMC for connector 2.

Our female SMA bulkhead to plug SSMC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C4411-60 SMA female bulkhead to SSMC plug cable assembly is constructed with RG316 coax and the maximum VSWR is 1.5:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C4411-60
Product Name SMA Female Bulkhead to SSMC Plug Cable 60 Inch Length Using RG316 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2483216-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers
Stability Cables - SP-35-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Plug socket with cable - KMPV-SUB-D-15-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type 15-pin Socket Sub-D
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers