Pasternack Push-On SMP Female Right Angle to Push-On SMP Female Right Angle Cable 48 Inch Length Using RG316 Coax with 180 Deg. Clock PE3C3584/PH180-48

Description
Radio frequency assembly push-on SMP female right angle to push-on SMP female right angle cable 48 inch length using RG316 coax with 180 deg. clock from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Push-on SMP female right angle to push-on SMP female right angle cable 48 inch length using RG316 coax with 180 deg. clock, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMP to SMP cable assembly orders will ship same day as well.
Datasheet
Description
Radio frequency assembly push-on SMP female right angle to push-on SMP female right angle cable 48 inch length using RG316 coax with 180 deg. clock from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Push-on SMP female right angle to push-on SMP female right angle cable 48 inch length using RG316 coax with 180 deg. clock, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMP to SMP cable assembly orders will ship same day as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-On SMP Female Right Angle to Push-On SMP Female Right Angle Cable 48 Inch Length Using RG316 Coax with 180 Deg. Clock - PE3C3584/PH180-48 - Pasternack
Irvine, CA, United States
Push-On SMP Female Right Angle to Push-On SMP Female Right Angle Cable 48 Inch Length Using RG316 Coax with 180 Deg. Clock
PE3C3584/PH180-48
Push-On SMP Female Right Angle to Push-On SMP Female Right Angle Cable 48 Inch Length Using RG316 Coax with 180 Deg. Clock PE3C3584/PH180-48
Radio frequency assembly push-on SMP female right angle to push-on SMP female right angle cable 48 inch length using RG316 coax with 180 deg. clock from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Push-on SMP female right angle to push-on SMP female right angle cable 48 inch length using RG316 coax with 180 deg. clock, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMP to SMP cable assembly orders will ship same day as well.

Radio frequency assembly push-on SMP female right angle to push-on SMP female right angle cable 48 inch length using RG316 coax with 180 deg. clock from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Push-on SMP female right angle to push-on SMP female right angle cable 48 inch length using RG316 coax with 180 deg. clock, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMP to SMP cable assembly orders will ship same day as well.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C3584/PH180-48
Product Name Push-On SMP Female Right Angle to Push-On SMP Female Right Angle Cable 48 Inch Length Using RG316 Coax with 180 Deg. Clock
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1-2441470-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Stability Cables - SP-SMA-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBU-M8G3-K-10-LE3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
3 suppliers