Pasternack SMB Plug to BNC Male Cable 12 Inch Length Using RG188 Coax, LF Solder, RoHS PE3C3428LF-12

Description
PE3C3428LF-12 is a SMB plug to BNC male cable using RG188 coax. This Pasternack SMB plug to BNC male cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm BNC for connector 2. Our plug SMB to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C3428LF-12 SMB plug to BNC male cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3C3428LF-12 is a SMB plug to BNC male cable using RG188 coax. This Pasternack SMB plug to BNC male cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm BNC for connector 2. Our plug SMB to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C3428LF-12 SMB plug to BNC male cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Plug to BNC Male Cable 12 Inch Length Using RG188 Coax, LF Solder, RoHS - PE3C3428LF-12 - Pasternack
Irvine, CA, United States
SMB Plug to BNC Male Cable 12 Inch Length Using RG188 Coax, LF Solder, RoHS
PE3C3428LF-12
SMB Plug to BNC Male Cable 12 Inch Length Using RG188 Coax, LF Solder, RoHS PE3C3428LF-12
PE3C3428LF-12 is a SMB plug to BNC male cable using RG188 coax. This Pasternack SMB plug to BNC male cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm BNC for connector 2. Our plug SMB to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C3428LF-12 SMB plug to BNC male cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.

PE3C3428LF-12 is a SMB plug to BNC male cable using RG188 coax. This Pasternack SMB plug to BNC male cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm BNC for connector 2.

Our plug SMB to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C3428LF-12 SMB plug to BNC male cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C3428LF-12
Product Name SMB Plug to BNC Male Cable 12 Inch Length Using RG188 Coax, LF Solder, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cable Assemblies - 2484052-1 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.15 ft (3.5 dm)
View Details
2 suppliers
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - NEBS-SM12G12-E-5-N-LE12 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details