Pasternack N Male Right Angle to N Male Right Angle Cable 60 Inch Length Using PE-C400 Coax PE38194-60

Description
PE38194-60 is a type N male right angle to type N male right angle cable using PE-C400 coax. This Pasternack type N male right angle to type N male right angle cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. N type right angle to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male type N right angle to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE38194-60 type N male right angle to type N male right angle cable assembly is constructed with PE-C400 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE38194-60 is a type N male right angle to type N male right angle cable using PE-C400 coax. This Pasternack type N male right angle to type N male right angle cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. N type right angle to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male type N right angle to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE38194-60 type N male right angle to type N male right angle cable assembly is constructed with PE-C400 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male Right Angle to N Male Right Angle Cable 60 Inch Length Using PE-C400 Coax - PE38194-60 - Pasternack
Irvine, CA, United States
N Male Right Angle to N Male Right Angle Cable 60 Inch Length Using PE-C400 Coax
PE38194-60
N Male Right Angle to N Male Right Angle Cable 60 Inch Length Using PE-C400 Coax PE38194-60
PE38194-60 is a type N male right angle to type N male right angle cable using PE-C400 coax. This Pasternack type N male right angle to type N male right angle cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. N type right angle to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male type N right angle to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE38194-60 type N male right angle to type N male right angle cable assembly is constructed with PE-C400 coax and the maximum VSWR is 1.4:1.

PE38194-60 is a type N male right angle to type N male right angle cable using PE-C400 coax. This Pasternack type N male right angle to type N male right angle cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. N type right angle to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male type N right angle to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE38194-60 type N male right angle to type N male right angle cable assembly is constructed with PE-C400 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE38194-60
Product Name N Male Right Angle to N Male Right Angle Cable 60 Inch Length Using PE-C400 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q540-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details