PE38137/GR-12 is a type F male to type F male right angle cable using MINI 59 coax. This Pasternack F type male to F type male right angle cable assembly uses a 75 Ohm type F for connector 1 and a 75 Ohm F type for connector 2. type F to type F right angle coaxial cable assembly uses 90 degree right angle coax cable connector.
Our male type F to male type F right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE38137/GR-12 type F male to type F male right angle cable assembly is constructed with MINI 59 coax.
| Pasternack | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | PE38137/GR-12 |
| Product Name | 75 Ohm F Male to 75 Ohm F Male Right Angle Cable 12 Inch Length Using 75 Ohm PE-B159-GR Green Coax |
| Application | RF |