Pasternack UHF Male To UHF Male; 50 Ohm; RG214/U Double Shielded PE3796-36

Description
Pasternack RF Cable Assemblies UHF Cable Assemblies UHF to UHF Cable Assemblies UHF Male to UHF Male Cable Assemblies UHF Male To UHF Male; 50 Ohm; RG214/U Double Shielded
Datasheet
Description
Pasternack RF Cable Assemblies UHF Cable Assemblies UHF to UHF Cable Assemblies UHF Male to UHF Male Cable Assemblies UHF Male To UHF Male; 50 Ohm; RG214/U Double Shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Male To UHF Male; 50 Ohm; RG214/U Double Shielded - PE3796-36 - Pasternack
Irvine, CA, United States
UHF Male To UHF Male; 50 Ohm; RG214/U Double Shielded
PE3796-36
UHF Male To UHF Male; 50 Ohm; RG214/U Double Shielded PE3796-36
Pasternack RF Cable Assemblies UHF Cable Assemblies UHF to UHF Cable Assemblies UHF Male to UHF Male Cable Assemblies UHF Male To UHF Male; 50 Ohm; RG214/U Double Shielded

Pasternack RF Cable Assemblies UHF Cable Assemblies UHF to UHF Cable Assemblies UHF Male to UHF Male Cable Assemblies UHF Male To UHF Male; 50 Ohm; RG214/U Double Shielded

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3796-36
Product Name UHF Male To UHF Male; 50 Ohm; RG214/U Double Shielded
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details