Pasternack BNC Male to BNC Female Cable 36 Inch Length Using 75 Ohm RG59 Coax PE3792-36

Description
PE3792-36 is a BNC male to BNC female cable using RG59 coax. This Pasternack BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3792-36 BNC male to BNC female cable assembly is constructed with RG59 coax.
Datasheet
Description
PE3792-36 is a BNC male to BNC female cable using RG59 coax. This Pasternack BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3792-36 BNC male to BNC female cable assembly is constructed with RG59 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Female Cable 36 Inch Length Using 75 Ohm RG59 Coax - PE3792-36 - Pasternack
Irvine, CA, United States
BNC Male to BNC Female Cable 36 Inch Length Using 75 Ohm RG59 Coax
PE3792-36
BNC Male to BNC Female Cable 36 Inch Length Using 75 Ohm RG59 Coax PE3792-36
PE3792-36 is a BNC male to BNC female cable using RG59 coax. This Pasternack BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3792-36 BNC male to BNC female cable assembly is constructed with RG59 coax.

PE3792-36 is a BNC male to BNC female cable using RG59 coax. This Pasternack BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2.

Our male BNC to female BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3792-36 BNC male to BNC female cable assembly is constructed with RG59 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3792-36
Product Name BNC Male to BNC Female Cable 36 Inch Length Using 75 Ohm RG59 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details