Pasternack SMA Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax PE36539-6

Description
PE36539-6 is a SMA male to 1.85mm male cable using RG405 coax. This Pasternack SMA male to 1.85mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male SMA to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36539-6 SMA male to 1.85mm male cable assembly is constructed with RG405 coax.
Datasheet
Description
PE36539-6 is a SMA male to 1.85mm male cable using RG405 coax. This Pasternack SMA male to 1.85mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male SMA to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36539-6 SMA male to 1.85mm male cable assembly is constructed with RG405 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax - PE36539-6 - Pasternack
Irvine, CA, United States
SMA Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax
PE36539-6
SMA Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax PE36539-6
PE36539-6 is a SMA male to 1.85mm male cable using RG405 coax. This Pasternack SMA male to 1.85mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male SMA to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36539-6 SMA male to 1.85mm male cable assembly is constructed with RG405 coax.

PE36539-6 is a SMA male to 1.85mm male cable using RG405 coax. This Pasternack SMA male to 1.85mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 1.85mm for connector 2.

Our male SMA to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36539-6 SMA male to 1.85mm male cable assembly is constructed with RG405 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE36539-6
Product Name SMA Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details