Pasternack 2.92mm Male to 1.85mm Male Cable 24 Inch Length Using PE-SR405FL Coax PE36533-24

Description
PE36533-24 is a 2.92mm male to 1.85mm male cable using PE-SR405FL coax. This Pasternack 2.92mm male to 1.85mm male cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 2.92mm to male 1.85mm cable assembly uses a formable cable type that is 50 Ohm. Pasternack PE36533-24 2.92mm male to 1.85mm male cable assembly is constructed with PE-SR405FL coax.
Datasheet
Description
PE36533-24 is a 2.92mm male to 1.85mm male cable using PE-SR405FL coax. This Pasternack 2.92mm male to 1.85mm male cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 2.92mm to male 1.85mm cable assembly uses a formable cable type that is 50 Ohm. Pasternack PE36533-24 2.92mm male to 1.85mm male cable assembly is constructed with PE-SR405FL coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Male to 1.85mm Male Cable 24 Inch Length Using PE-SR405FL Coax - PE36533-24 - Pasternack
Irvine, CA, United States
2.92mm Male to 1.85mm Male Cable 24 Inch Length Using PE-SR405FL Coax
PE36533-24
2.92mm Male to 1.85mm Male Cable 24 Inch Length Using PE-SR405FL Coax PE36533-24
PE36533-24 is a 2.92mm male to 1.85mm male cable using PE-SR405FL coax. This Pasternack 2.92mm male to 1.85mm male cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 2.92mm to male 1.85mm cable assembly uses a formable cable type that is 50 Ohm. Pasternack PE36533-24 2.92mm male to 1.85mm male cable assembly is constructed with PE-SR405FL coax.

PE36533-24 is a 2.92mm male to 1.85mm male cable using PE-SR405FL coax. This Pasternack 2.92mm male to 1.85mm male cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 1.85mm for connector 2.

Our male 2.92mm to male 1.85mm cable assembly uses a formable cable type that is 50 Ohm. Pasternack PE36533-24 2.92mm male to 1.85mm male cable assembly is constructed with PE-SR405FL coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE36533-24
Product Name 2.92mm Male to 1.85mm Male Cable 24 Inch Length Using PE-SR405FL Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details