Pasternack 1.85mm Male to 1.85mm Male Cable 48 Inch Length Using PE-047SR Coax PE36519-48

Description
PE36519-48 is a 1.85mm male to 1.85mm male cable using PE-047SR coax. This Pasternack 1.85mm male to 1.85mm male cable assembly uses a 50 Ohm 1.85mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 1.85mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36519-48 1.85mm male to 1.85mm male cable assembly is constructed with PE-047SR coax and the maximum VSWR is 1.45:1.
Datasheet
Description
PE36519-48 is a 1.85mm male to 1.85mm male cable using PE-047SR coax. This Pasternack 1.85mm male to 1.85mm male cable assembly uses a 50 Ohm 1.85mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 1.85mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36519-48 1.85mm male to 1.85mm male cable assembly is constructed with PE-047SR coax and the maximum VSWR is 1.45:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Male to 1.85mm Male Cable 48 Inch Length Using PE-047SR Coax - PE36519-48 - Pasternack
Irvine, CA, United States
1.85mm Male to 1.85mm Male Cable 48 Inch Length Using PE-047SR Coax
PE36519-48
1.85mm Male to 1.85mm Male Cable 48 Inch Length Using PE-047SR Coax PE36519-48
PE36519-48 is a 1.85mm male to 1.85mm male cable using PE-047SR coax. This Pasternack 1.85mm male to 1.85mm male cable assembly uses a 50 Ohm 1.85mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 1.85mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36519-48 1.85mm male to 1.85mm male cable assembly is constructed with PE-047SR coax and the maximum VSWR is 1.45:1.

PE36519-48 is a 1.85mm male to 1.85mm male cable using PE-047SR coax. This Pasternack 1.85mm male to 1.85mm male cable assembly uses a 50 Ohm 1.85mm for connector 1 and a 50 Ohm 1.85mm for connector 2.

Our male 1.85mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36519-48 1.85mm male to 1.85mm male cable assembly is constructed with PE-047SR coax and the maximum VSWR is 1.45:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE36519-48
Product Name 1.85mm Male to 1.85mm Male Cable 48 Inch Length Using PE-047SR Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details