Pasternack TNC Male to BNC Male Cable 60 Inch Length Using PE-C200 Coax PE36068-60

Description
PE36068-60 is a TNC male to BNC male cable using PE-C200 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2. Our male TNC to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE36068-60 TNC male to BNC male cable assembly is constructed with PE-C200 coax.
Datasheet
Description
PE36068-60 is a TNC male to BNC male cable using PE-C200 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2. Our male TNC to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE36068-60 TNC male to BNC male cable assembly is constructed with PE-C200 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male to BNC Male Cable 60 Inch Length Using PE-C200 Coax - PE36068-60 - Pasternack
Irvine, CA, United States
TNC Male to BNC Male Cable 60 Inch Length Using PE-C200 Coax
PE36068-60
TNC Male to BNC Male Cable 60 Inch Length Using PE-C200 Coax PE36068-60
PE36068-60 is a TNC male to BNC male cable using PE-C200 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2. Our male TNC to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE36068-60 TNC male to BNC male cable assembly is constructed with PE-C200 coax.

PE36068-60 is a TNC male to BNC male cable using PE-C200 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2.

Our male TNC to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE36068-60 TNC male to BNC male cable assembly is constructed with PE-C200 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE36068-60
Product Name TNC Male to BNC Male Cable 60 Inch Length Using PE-C200 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2484063-1 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.15 ft (3.5 dm)
View Details
2 suppliers
Stability Cables - SW-185-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBU-M12G5-K-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers