Pasternack N Male to N Male Cable 12 Inch Length Using RG8 Coax PE3570-12

Description
PE3570-12 is a N type male to N type male cable using RG8 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm N type for connector 2. Our male type N to male type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3570-12 type N male to type N male cable assembly is constructed with RG8 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3570-12 is a N type male to N type male cable using RG8 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm N type for connector 2. Our male type N to male type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3570-12 type N male to type N male cable assembly is constructed with RG8 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to N Male Cable 12 Inch Length Using RG8 Coax - PE3570-12 - Pasternack
Irvine, CA, United States
N Male to N Male Cable 12 Inch Length Using RG8 Coax
PE3570-12
N Male to N Male Cable 12 Inch Length Using RG8 Coax PE3570-12
PE3570-12 is a N type male to N type male cable using RG8 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm N type for connector 2. Our male type N to male type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3570-12 type N male to type N male cable assembly is constructed with RG8 coax and the maximum VSWR is 1.4:1.

PE3570-12 is a N type male to N type male cable using RG8 coax. This Pasternack type N male to type N male cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm N type for connector 2.

Our male type N to male type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3570-12 type N male to type N male cable assembly is constructed with RG8 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3570-12
Product Name N Male to N Male Cable 12 Inch Length Using RG8 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1337772-4 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SW-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8W4-E-5-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details