Pasternack SMA Male to 2.4mm Male Cable 12 Inch Length Using RG405 Coax PE35666-12

Description
PE35666-12 is a SMA male to 2.4mm male cable using RG405 coax. This Pasternack SMA male to 2.4mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 2.4mm for connector 2. Our male SMA to male 2.4mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE35666-12 SMA male to 2.4mm male cable assembly is constructed with RG405 coax.
Datasheet
Description
PE35666-12 is a SMA male to 2.4mm male cable using RG405 coax. This Pasternack SMA male to 2.4mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 2.4mm for connector 2. Our male SMA to male 2.4mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE35666-12 SMA male to 2.4mm male cable assembly is constructed with RG405 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to 2.4mm Male Cable 12 Inch Length Using RG405 Coax - PE35666-12 - Pasternack
Irvine, CA, United States
SMA Male to 2.4mm Male Cable 12 Inch Length Using RG405 Coax
PE35666-12
SMA Male to 2.4mm Male Cable 12 Inch Length Using RG405 Coax PE35666-12
PE35666-12 is a SMA male to 2.4mm male cable using RG405 coax. This Pasternack SMA male to 2.4mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 2.4mm for connector 2. Our male SMA to male 2.4mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE35666-12 SMA male to 2.4mm male cable assembly is constructed with RG405 coax.

PE35666-12 is a SMA male to 2.4mm male cable using RG405 coax. This Pasternack SMA male to 2.4mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 2.4mm for connector 2.

Our male SMA to male 2.4mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE35666-12 SMA male to 2.4mm male cable assembly is constructed with RG405 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE35666-12
Product Name SMA Male to 2.4mm Male Cable 12 Inch Length Using RG405 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details