Pasternack UHF Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS PE3543LF-60

Description
PE3543LF-60 is a UHF male to BNC male cable using RG59 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2. Our male UHF to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3543LF-60 UHF male to BNC male cable assembly is constructed with RG59 coax.
Datasheet
Description
PE3543LF-60 is a UHF male to BNC male cable using RG59 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2. Our male UHF to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3543LF-60 UHF male to BNC male cable assembly is constructed with RG59 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS - PE3543LF-60 - Pasternack
Irvine, CA, United States
UHF Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS
PE3543LF-60
UHF Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS PE3543LF-60
PE3543LF-60 is a UHF male to BNC male cable using RG59 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2. Our male UHF to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3543LF-60 UHF male to BNC male cable assembly is constructed with RG59 coax.

PE3543LF-60 is a UHF male to BNC male cable using RG59 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2.

Our male UHF to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3543LF-60 UHF male to BNC male cable assembly is constructed with RG59 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3543LF-60
Product Name UHF Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1248842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details