Pasternack MHV Male to MHV Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS PE3542LF-60

Description
PE3542LF-60 is a MHV male to MHV male cable using RG59 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3542LF-60 MHV male to MHV male cable assembly is constructed with RG59 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3542LF-60 is a MHV male to MHV male cable using RG59 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3542LF-60 MHV male to MHV male cable assembly is constructed with RG59 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV Male to MHV Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS - PE3542LF-60 - Pasternack
Irvine, CA, United States
MHV Male to MHV Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS
PE3542LF-60
MHV Male to MHV Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS PE3542LF-60
PE3542LF-60 is a MHV male to MHV male cable using RG59 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3542LF-60 MHV male to MHV male cable assembly is constructed with RG59 coax and the maximum VSWR is 1.4:1.

PE3542LF-60 is a MHV male to MHV male cable using RG59 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2.

Our male MHV to male MHV cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3542LF-60 MHV male to MHV male cable assembly is constructed with RG59 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3542LF-60
Product Name MHV Male to MHV Male Cable 60 Inch Length Using 75 Ohm RG59 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details