Pasternack MHV Male to MHV Male Cable 36 Inch Length Using 75 Ohm RG59 Coax PE3542-36

Description
PE3542-36 is a MHV male to MHV male cable using RG59 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3542-36 MHV male to MHV male cable assembly is constructed with RG59 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3542-36 is a MHV male to MHV male cable using RG59 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3542-36 MHV male to MHV male cable assembly is constructed with RG59 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV Male to MHV Male Cable 36 Inch Length Using 75 Ohm RG59 Coax - PE3542-36 - Pasternack
Irvine, CA, United States
MHV Male to MHV Male Cable 36 Inch Length Using 75 Ohm RG59 Coax
PE3542-36
MHV Male to MHV Male Cable 36 Inch Length Using 75 Ohm RG59 Coax PE3542-36
PE3542-36 is a MHV male to MHV male cable using RG59 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3542-36 MHV male to MHV male cable assembly is constructed with RG59 coax and the maximum VSWR is 1.4:1.

PE3542-36 is a MHV male to MHV male cable using RG59 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2.

Our male MHV to male MHV cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3542-36 MHV male to MHV male cable assembly is constructed with RG59 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3542-36
Product Name MHV Male to MHV Male Cable 36 Inch Length Using 75 Ohm RG59 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-1,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-24-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KME-1-24DC-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers