Pasternack MHV Male to MHV Male Cable 12 Inch Length Using 93 Ohm RG62 Coax PE3517-12

Description
PE3517-12 is a MHV male to MHV male cable using RG62 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3517-12 MHV male to MHV male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3517-12 is a MHV male to MHV male cable using RG62 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3517-12 MHV male to MHV male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV Male to MHV Male Cable 12 Inch Length Using 93 Ohm RG62 Coax - PE3517-12 - Pasternack
Irvine, CA, United States
MHV Male to MHV Male Cable 12 Inch Length Using 93 Ohm RG62 Coax
PE3517-12
MHV Male to MHV Male Cable 12 Inch Length Using 93 Ohm RG62 Coax PE3517-12
PE3517-12 is a MHV male to MHV male cable using RG62 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2. Our male MHV to male MHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3517-12 MHV male to MHV male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.

PE3517-12 is a MHV male to MHV male cable using RG62 coax. This Pasternack MHV male to MHV male cable assembly uses a 50 Ohm MHV for connector 1 and a 50 Ohm MHV for connector 2.

Our male MHV to male MHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3517-12 MHV male to MHV male cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3517-12
Product Name MHV Male to MHV Male Cable 12 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details