Pasternack SMA Female 4 Hole Flange to SMA Female 4 Hole Flange Cable 48 Inch Length Using PE-SR047FL Coax, RoHS PE35112LF-48

Description
PE35112LF-48 is a SMA female 4 hole flange to SMA female 4 hole flange cable using PE-SR047FL coax. This Pasternack SMA female 4 hole flange to SMA female 4 hole flange cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA 4 hole flange to female SMA 4 hole flange cable assembly uses a formable cable type that is 50 Ohm. Pasternack PE35112LF-48 SMA female 4 hole flange to SMA female 4 hole flange cable assembly is constructed with PE-SR047FL coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE35112LF-48 is a SMA female 4 hole flange to SMA female 4 hole flange cable using PE-SR047FL coax. This Pasternack SMA female 4 hole flange to SMA female 4 hole flange cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA 4 hole flange to female SMA 4 hole flange cable assembly uses a formable cable type that is 50 Ohm. Pasternack PE35112LF-48 SMA female 4 hole flange to SMA female 4 hole flange cable assembly is constructed with PE-SR047FL coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female 4 Hole Flange to SMA Female 4 Hole Flange Cable 48 Inch Length Using PE-SR047FL Coax, RoHS - PE35112LF-48 - Pasternack
Irvine, CA, United States
SMA Female 4 Hole Flange to SMA Female 4 Hole Flange Cable 48 Inch Length Using PE-SR047FL Coax, RoHS
PE35112LF-48
SMA Female 4 Hole Flange to SMA Female 4 Hole Flange Cable 48 Inch Length Using PE-SR047FL Coax, RoHS PE35112LF-48
PE35112LF-48 is a SMA female 4 hole flange to SMA female 4 hole flange cable using PE-SR047FL coax. This Pasternack SMA female 4 hole flange to SMA female 4 hole flange cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA 4 hole flange to female SMA 4 hole flange cable assembly uses a formable cable type that is 50 Ohm. Pasternack PE35112LF-48 SMA female 4 hole flange to SMA female 4 hole flange cable assembly is constructed with PE-SR047FL coax and the maximum VSWR is 1.4:1.

PE35112LF-48 is a SMA female 4 hole flange to SMA female 4 hole flange cable using PE-SR047FL coax. This Pasternack SMA female 4 hole flange to SMA female 4 hole flange cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2.

Our female SMA 4 hole flange to female SMA 4 hole flange cable assembly uses a formable cable type that is 50 Ohm. Pasternack PE35112LF-48 SMA female 4 hole flange to SMA female 4 hole flange cable assembly is constructed with PE-SR047FL coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE35112LF-48
Product Name SMA Female 4 Hole Flange to SMA Female 4 Hole Flange Cable 48 Inch Length Using PE-SR047FL Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Coaxial Cable, 50Mm, White; Connector Type A Te Connectivity - 96M0651 - Newark, An Avnet Company
Specs
Cable Type Coaxial
Cable Length 0.1640 ft (0.5000 dm)
Connector Type UMCC Right Angle Plug
View Details
Stability Cables - SP-24-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-10-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45
View Details