Pasternack BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS PE3508LF-24

Description
PE3508LF-24 is a BNC male to BNC male right angle cable using RG59 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3508LF-24 BNC male to BNC male right angle cable assembly is constructed with RG59 coax.
Datasheet
Description
PE3508LF-24 is a BNC male to BNC male right angle cable using RG59 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3508LF-24 BNC male to BNC male right angle cable assembly is constructed with RG59 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS - PE3508LF-24 - Pasternack
Irvine, CA, United States
BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS
PE3508LF-24
BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS PE3508LF-24
PE3508LF-24 is a BNC male to BNC male right angle cable using RG59 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3508LF-24 BNC male to BNC male right angle cable assembly is constructed with RG59 coax.

PE3508LF-24 is a BNC male to BNC male right angle cable using RG59 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3508LF-24 BNC male to BNC male right angle cable assembly is constructed with RG59 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3508LF-24
Product Name BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG59 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2483406-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Stability Cables - SW-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-T1G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details