Pasternack MMCX Plug to MMCX Plug Right Angle Cable 60 Inch Length Using RG188 Coax PE34889-60

Description
PE34889-60 is a MMCX plug to MMCX plug right angle cable using RG188 coax. This Pasternack MMCX plug to MMCX plug right angle cable assembly uses a 50 Ohm MMCX for connector 1 and a 50 Ohm MMCX for connector 2. MMCX to MMCX right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug MMCX to plug MMCX right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34889-60 MMCX plug to MMCX plug right angle cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE34889-60 is a MMCX plug to MMCX plug right angle cable using RG188 coax. This Pasternack MMCX plug to MMCX plug right angle cable assembly uses a 50 Ohm MMCX for connector 1 and a 50 Ohm MMCX for connector 2. MMCX to MMCX right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug MMCX to plug MMCX right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34889-60 MMCX plug to MMCX plug right angle cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMCX Plug to MMCX Plug Right Angle Cable 60 Inch Length Using RG188 Coax - PE34889-60 - Pasternack
Irvine, CA, United States
MMCX Plug to MMCX Plug Right Angle Cable 60 Inch Length Using RG188 Coax
PE34889-60
MMCX Plug to MMCX Plug Right Angle Cable 60 Inch Length Using RG188 Coax PE34889-60
PE34889-60 is a MMCX plug to MMCX plug right angle cable using RG188 coax. This Pasternack MMCX plug to MMCX plug right angle cable assembly uses a 50 Ohm MMCX for connector 1 and a 50 Ohm MMCX for connector 2. MMCX to MMCX right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our plug MMCX to plug MMCX right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34889-60 MMCX plug to MMCX plug right angle cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.

PE34889-60 is a MMCX plug to MMCX plug right angle cable using RG188 coax. This Pasternack MMCX plug to MMCX plug right angle cable assembly uses a 50 Ohm MMCX for connector 1 and a 50 Ohm MMCX for connector 2. MMCX to MMCX right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our plug MMCX to plug MMCX right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE34889-60 MMCX plug to MMCX plug right angle cable assembly is constructed with RG188 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34889-60
Product Name MMCX Plug to MMCX Plug Right Angle Cable 60 Inch Length Using RG188 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details