Pasternack UHF Male to BNC Male Cable 72 Inch Length Using 53 Ohm RG55 Coax PE34591LF-72

Description
PE34591LF-72 is a UHF male to BNC male cable using RG55 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2. Our male UHF to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE34591LF-72 UHF male to BNC male cable assembly is constructed with RG55 coax.
Datasheet
Description
PE34591LF-72 is a UHF male to BNC male cable using RG55 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2. Our male UHF to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE34591LF-72 UHF male to BNC male cable assembly is constructed with RG55 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Male to BNC Male Cable 72 Inch Length Using 53 Ohm RG55 Coax - PE34591LF-72 - Pasternack
Irvine, CA, United States
UHF Male to BNC Male Cable 72 Inch Length Using 53 Ohm RG55 Coax
PE34591LF-72
UHF Male to BNC Male Cable 72 Inch Length Using 53 Ohm RG55 Coax PE34591LF-72
PE34591LF-72 is a UHF male to BNC male cable using RG55 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2. Our male UHF to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE34591LF-72 UHF male to BNC male cable assembly is constructed with RG55 coax.

PE34591LF-72 is a UHF male to BNC male cable using RG55 coax. This Pasternack UHF male to BNC male cable assembly uses a 50 Ohm UHF for connector 1 and a 50 Ohm BNC for connector 2.

Our male UHF to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE34591LF-72 UHF male to BNC male cable assembly is constructed with RG55 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34591LF-72
Product Name UHF Male to BNC Male Cable 72 Inch Length Using 53 Ohm RG55 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details