Pasternack 3.5mm Male to 3.5mm Female Cable 24 Inch Length Using PE-SR405AL Coax PE34584LF-24

Description
PE34584LF-24 is a 3.5mm male to 3.5mm female cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34584LF-24 3.5mm male to 3.5mm female cable assembly is constructed with PE-SR405AL coax.
Datasheet
Description
PE34584LF-24 is a 3.5mm male to 3.5mm female cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34584LF-24 3.5mm male to 3.5mm female cable assembly is constructed with PE-SR405AL coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male to 3.5mm Female Cable 24 Inch Length Using PE-SR405AL Coax - PE34584LF-24 - Pasternack
Irvine, CA, United States
3.5mm Male to 3.5mm Female Cable 24 Inch Length Using PE-SR405AL Coax
PE34584LF-24
3.5mm Male to 3.5mm Female Cable 24 Inch Length Using PE-SR405AL Coax PE34584LF-24
PE34584LF-24 is a 3.5mm male to 3.5mm female cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34584LF-24 3.5mm male to 3.5mm female cable assembly is constructed with PE-SR405AL coax.

PE34584LF-24 is a 3.5mm male to 3.5mm female cable using PE-SR405AL coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2.

Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34584LF-24 3.5mm male to 3.5mm female cable assembly is constructed with PE-SR405AL coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34584LF-24
Product Name 3.5mm Male to 3.5mm Female Cable 24 Inch Length Using PE-SR405AL Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details