Pasternack 3.5mm Male to 3.5mm Female Cable 12 Inch Length Using RG405 Coax PE34582-12

Description
PE34582-12 is a 3.5mm male to 3.5mm female cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34582-12 3.5mm male to 3.5mm female cable assembly is constructed with RG405 coax.
Datasheet
Description
PE34582-12 is a 3.5mm male to 3.5mm female cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34582-12 3.5mm male to 3.5mm female cable assembly is constructed with RG405 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male to 3.5mm Female Cable 12 Inch Length Using RG405 Coax - PE34582-12 - Pasternack
Irvine, CA, United States
3.5mm Male to 3.5mm Female Cable 12 Inch Length Using RG405 Coax
PE34582-12
3.5mm Male to 3.5mm Female Cable 12 Inch Length Using RG405 Coax PE34582-12
PE34582-12 is a 3.5mm male to 3.5mm female cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2. Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34582-12 3.5mm male to 3.5mm female cable assembly is constructed with RG405 coax.

PE34582-12 is a 3.5mm male to 3.5mm female cable using RG405 coax. This Pasternack 3.5mm male to 3.5mm female cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 3.5mm for connector 2.

Our male 3.5mm to female 3.5mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34582-12 3.5mm male to 3.5mm female cable assembly is constructed with RG405 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34582-12
Product Name 3.5mm Male to 3.5mm Female Cable 12 Inch Length Using RG405 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details