Pasternack BNC Male to Alligator Clip Cable 60 Inch Length Using 93 Ohm RG62 Coax PE34532-60

Description
Pasternack Test and Measurement RF Test Leads and Breakouts Alligator Test Cable Assemblies Alligator to BNC Test Cable Assemblies Alligator Clip to BNC Male Test Cable Assemblies BNC Male to Alligator Clip Cable 60 Inch Length Using 93 Ohm RG62 Coax
Datasheet
Description
Pasternack Test and Measurement RF Test Leads and Breakouts Alligator Test Cable Assemblies Alligator to BNC Test Cable Assemblies Alligator Clip to BNC Male Test Cable Assemblies BNC Male to Alligator Clip Cable 60 Inch Length Using 93 Ohm RG62 Coax
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to Alligator Clip Cable 60 Inch Length Using 93 Ohm RG62 Coax - PE34532-60 - Pasternack
Irvine, CA, United States
BNC Male to Alligator Clip Cable 60 Inch Length Using 93 Ohm RG62 Coax
PE34532-60
BNC Male to Alligator Clip Cable 60 Inch Length Using 93 Ohm RG62 Coax PE34532-60
Pasternack Test and Measurement RF Test Leads and Breakouts Alligator Test Cable Assemblies Alligator to BNC Test Cable Assemblies Alligator Clip to BNC Male Test Cable Assemblies BNC Male to Alligator Clip Cable 60 Inch Length Using 93 Ohm RG62 Coax

Pasternack Test and Measurement RF Test Leads and Breakouts Alligator Test Cable Assemblies Alligator to BNC Test Cable Assemblies Alligator Clip to BNC Male Test Cable Assemblies BNC Male to Alligator Clip Cable 60 Inch Length Using 93 Ohm RG62 Coax

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34532-60
Product Name BNC Male to Alligator Clip Cable 60 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details